MAP3XAAAR02R361X详情
CONEC MAP3XAAAR02R361X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Connector End A
Standard D-Sub
Connector A Gender
Male
Connector End A Pin Count
25 Position
Connector End B
Standard D-Sub
Connector B Gender
Female
Connector End B Pin Count
25 Position
Filtered
Filtered
Factory Pack QuantityFactory Pack Quantity
20
电容量
180 pF
过滤器类型
π过滤器
性别A型
Male
性别B型
Female
MAP3XAAAR02R361X拓展信息
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC








哦! 它是空的。