SAL-12-TS5-TK5-TK5详情
CONEC SAL-12-TS5-TK5-TK5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
5
Type of transition
T adapter
Cable/adapter structure1
M12 male
Cable/adapter structure
M12 female x2
Polarisation
A code - DeviceNet / CANopen
Spatial orientation
T
Locking system1
threaded joint
Locking system
external thread
Gross weight
26.94g
Certificates
RoHS compliant
IP rating
IP67
SAL-12-TS5-TK5-TK5拓展信息








哦! 它是空的。