SAL-7/8-FK4PE-0,5/150-11详情
CONEC SAL-7/8-FK4PE-0,5/150-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
5
Type of connector
7/8"
Connector
socket
Kind of connector
female
Spatial orientation
straight
Connector variant
with leads
Wire insulation material
PVC
Electrical mounting
cables
Fastening thread
PG11
Gross weight
10g
Certificates
RoHS compliant
Cable length
0.5m
SAL-7/8-FK4PE-0,5/150-11拓展信息
CONEC
CONEC
Conec
CONEC
Conec
CONEC
CONEC
Conec
Conec
Conec








哦! 它是空的。