SAL-7/8-RSC2PE-S详情
CONEC SAL-7/8-RSC2PE-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
3
Type of connector
7/8"
Connector
plug
Kind of connector
male
Spatial orientation
straight
Electrical mounting
screw terminal
Gross weight
100g
Certificates
RoHS compliant
0个相似型号
SAL-7/8-RSC2PE-S拓展信息
600X51315X
CONEC
165X13529XE
CONEC
165X13559X
Conec
165X03309AE
CONEC
300X10109X
Conec
165X04689A
CONEC
165X03399A
CONEC
165X10459XE
Conec
165X13539X
Conec
165X17239X
Conec








哦! 它是空的。