CONEC CORPORATION 164A20879X
- 收藏
- 对比
164A20879X详情
CONEC CORPORATION 164A20879X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
960 - 1600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
125 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Compliant
164A20879X拓展信息
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC








哦! 它是空的。