CONEC CORPORATION 242A28430X
- 收藏
- 对比
242A28430X
524-242A28430X
D 形连接器
--
大陆
立即发货

D Sub Filter Socket Conn Std Dwv
1最小包装量--
242A28430X详情
CONEC CORPORATION 242A28430X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2 - 800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
242A28430X拓展信息
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC







哦! 它是空的。