CONEC CORPORATION 24-503283E
- 收藏
- 对比
24-503283E详情
CONEC CORPORATION 24-503283E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 35
Package
Bulk
厂商
Conec
Product Status
活跃
系列
-
频率
50 - 60
24-503283E拓展信息
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC








哦! 它是空的。