CONEC CORPORATION 246A10050X
- 收藏
- 对比
246A10050X详情
CONEC CORPORATION 246A10050X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Nominal voltage
250
Type of fastening
Screw mounting
Material quality
Other
Imprint
None
Transparent
无
Model
Single push button
Package
Bulk
厂商
Conec
Product Status
活跃
系列
-
触点
Other
246A10050X拓展信息
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC
CONEC








哦! 它是空的。