AE320WC35BA详情
Conesys AE320WC35BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
32
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
DMS3102A32-5S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
1.93 Inches
直径
1.9 Inches
0个相似型号
AE320WC35BA拓展信息








哦! 它是空的。