AE324FH35AA详情
Conesys AE324FH35AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
28
Shell Style#
Cable Connecting Receptacle
Manufacturer Part Number
DMS3101A28-20S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
性别
Socket
长度
2.25 Inches
直径
1.75 Inches
0个相似型号
AE324FH35AA拓展信息
D38999/24WF28AN
Conesys
D38999/20KG35AN
Conesys
AE770L14-19SY
Conesys
D38999/26SA35BN
Conesys
MS24266R14B4P6-LC
Conesys
MS27473T24B61A
Conesys
D38999/24SD5AN
Conesys
D38999/24WJ43BC
Conesys
MS27472T14F18P-LC
Conesys
D38999/20KE35AN
Conesys








哦! 它是空的。