AE772W12-10SY-LC详情
Conesys AE772W12-10SY-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
28
Shell Style#
Cable Connecting Receptacle
Manufacturer Part Number
DMS3101A28-12P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
2.25 Inches
直径
1.75 Inches
0个相似型号
AE772W12-10SY-LC拓展信息








哦! 它是空的。