D38999/26WF28SB详情
Conesys D38999/26WF28SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
D38999/26WF28SB拓展信息
M83723/95W2419N
Conesys
M83723/97S16246
Conesys
M83723/96K14126
Conesys
MS3450L32-3SZ
Conesys
MS3456L36-6SY
Conesys
MS3456L36-10PW
Conesys
D38999/20ZJ11PN
Conesys
MS3471W18-11SW
Conesys
MS27474T24B24SB
Conesys
M83723/95W24576
Conesys








哦! 它是空的。