MS27466T15B5SD-CO详情
Conesys MS27466T15B5SD-CO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
Manufacturer Part Number
MS27466T15B5SD-CO
Part Life Cycle Code
活跃
Ihs Manufacturer
AERO-ELECTRIC CONNECTOR INC
Risk Rank
5.69
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 3, NC - 0
连接器类型
密耳系列连接器
Reach合规守则
unknown
电压
6V AC/DC
MS27466T15B5SD-CO拓展信息








哦! 它是空的。