MS27468T25B4S详情
Conesys MS27468T25B4S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
F3S10CI
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Jam Nut
Insert Arrangement
25-4
Termination Method
Crimp
Body Orientation
Straight
操作温度
-65 to 175 °C
性别
Receptacle
触点性别
SKT
应力消除
无
产品长度
33.22 mm
MS27468T25B4S拓展信息
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys








哦! 它是空的。