MS27484T22A35S详情
Conesys MS27484T22A35S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
100
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Other
0个相似型号
MS27484T22A35S拓展信息
MS3456L36-6SW
Conesys
M83723/97S16246
Conesys
MS3450L32-3SZ
Conesys
MS3456L36-6SY
Conesys
M83723/96K14126
Conesys
MS3456L36-10PW
Conesys
D38999/20ZJ11PN
Conesys
MS3471W18-11SW
Conesys
MS27474T24B24SB
Conesys
M83723/95W24576
Conesys








哦! 它是空的。