MS27497T12A98S详情
Conesys MS27497T12A98S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
13
Colour front ring
Grey
With front ring
有
0个相似型号
MS27497T12A98S拓展信息
MS3456L36-6SW
Conesys
M83723/97S16246
Conesys
MS3450L32-3SZ
Conesys
MS3456L36-6SY
Conesys
M83723/96K14126
Conesys
MS3456L36-10PW
Conesys
D38999/20ZJ11PN
Conesys
MS3471W18-11SW
Conesys
MS27474T24B24SB
Conesys
M83723/95W24576
Conesys








哦! 它是空的。