MS27656T23B32S-LC详情
Conesys MS27656T23B32S-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Acrylonitrile Butadiene Styrene (ABS)
RoHS
Details
NEMA Rating
4X, 12, 13
Brand
SERPAC
Manufacturer
SERPAC
Part # Aliases
151RI4AA,AL
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer Part Number
MS27656T23B32S-LC
Part Life Cycle Code
活跃
Ihs Manufacturer
AERO-ELECTRIC CONNECTOR INC
Risk Rank
2.07
系列
S
连接器类型
密耳系列连接器
类型
Plastic
颜色
Almond
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
知识产权评级
IP67
达到SVHC
unknown
可燃性等级
UL 94 HB
MS27656T23B32S-LC拓展信息
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys








哦! 它是空的。