MS3400D32-7P详情
Conesys MS3400D32-7P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Maximum Operating Temperature
+ 105 C
Unit Weight
0.008000 oz
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Brass
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
N
系列
SL-156
包装
Bulk
类型
Terminals
子类别
Headers & Wire Housings
终端样式
Crimp
触点性别
Socket (Female)
产品类别
Headers & Wire Housings
产品
Contacts
产品类别
Headers & Wire Housings
MS3400D32-7P拓展信息
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys








哦! 它是空的。