MS3406DJ40E62S详情
Conesys MS3406DJ40E62S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coding
A编码
Jacket Material
Polyurethane (PUR) / Polyvinyl Chloride (PVC)
RoHS
Details
Brand
Amphenol LTW
Manufacturer
Amphenol
Connector End A
M12
Connector End B
Pigtail
Factory Pack QuantityFactory Pack Quantity
1
Connector End A Pin Count
2 Position
系列
M12
性别
Male
子类别
电缆组件
额定电流
4 A
电缆长度
1 m
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
知识产权评级
IP68
MS3406DJ40E62S拓展信息
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys








哦! 它是空的。