MS3406DS18-11SX详情
Conesys MS3406DS18-11SX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Liquid Crystal Polymer (LCP)
Factory Pack QuantityFactory Pack Quantity
252
Contact Materials
Copper Alloy
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
MICTOR
包装
Reel
定位的数量
190 Position
子类别
Board to Board & Mezzanine Connectors
螺距
0.64 mm
产品类别
Board to Board & Mezzanine Connectors
产品
Receptacles
产品类别
Board to Board & Mezzanine Connectors
MS3406DS18-11SX拓展信息








哦! 它是空的。