MS3408DJ17D8S详情
Conesys MS3408DJ17D8S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Maximum Operating Temperature
+ 105 C
Unit Weight
0.146246 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
120
Mounting Styles
通孔
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
VAL-U-LOK
RoHS
Details
系列
VAL-U-LOK
包装
Tray
类型
Shrouded
应用
Wire-to-Board
行数
2 Row
子类别
Headers & Wire Housings
螺距
4.2 mm
终端样式
焊针
触点性别
Pin (Male)
产品类别
Headers & Wire Housings
产品
Headers
安装角
Straight
产品类别
Headers & Wire Housings
MS3408DJ17D8S拓展信息
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys








哦! 它是空的。