MS3471W22-95PW-CO详情
Conesys MS3471W22-95PW-CO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Style
BGA Socketing Systems
Body Orientation
Straight
Termination Method
Crimp
Insert Arrangement
22-95
Contact Materials
铍铜
Mounting
电缆安装
操作温度
-55 to 175 °C
类型
Socket Adapter Systems
性别
Receptacle
螺距
1.00mm Pitch
触点性别
PIN
产品类别
Socket Adapter Systems
应力消除
无
产品长度
37.22 mm
MS3471W22-95PW-CO拓展信息
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys








哦! 它是空的。