MS3472L14-5PX详情
Conesys MS3472L14-5PX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MF025LEC
Manufacturer
Hammond Power Solutions
Body Orientation
Straight
Termination Method
Crimp
Insert Arrangement
14-5
Contact Materials
铍铜
Mounting
壁挂式
操作温度
-55 to 200 °C
性别
Receptacle
触点性别
PIN
应力消除
无
产品长度
35.69 mm
MS3472L14-5PX拓展信息
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys








哦! 它是空的。