MS3472W20-16PX详情
Conesys MS3472W20-16PX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PD130FG160
Manufacturer
Sanrex-Sansha Electric Manufacturing
Body Orientation
Straight
Termination Method
Crimp
Insert Arrangement
20-16
Contact Materials
铍铜
Mounting
壁挂式
操作温度
-55 to 175 °C
性别
Receptacle
触点性别
PIN
应力消除
无
产品长度
37.22 mm
MS3472W20-16PX拓展信息
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys
Conesys








哦! 它是空的。