CX1117-3.3 , MAX6477BL25详情
CONEXANT CX1117-3.3 , MAX6477BL25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Min. permitted bending radius, moving application/free movement
207
Min. permitted bending radius, stationary application/permanent installation
104
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
0.56
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
13.8
Permitted cable outer temperature during assembling/handling
-10 - 80
Colour outer sheath
Black
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-20 - 80
Stranding element
Pairs
CX1117-3.3 , MAX6477BL25拓展信息








哦! 它是空的。