CX27500-32 (MXT3010EP-A)详情
CONEXANT CX27500-32 (MXT3010EP-A)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Colour outer sheath
Black
Outer diameter approx.
8.3
Core identification
Colour
Nominal cross section conductor
0.34
Material outer sheath
Other
Conductor category
Class 6 = very flexible
0个相似型号
CX27500-32 (MXT3010EP-A)拓展信息








哦! 它是空的。