CX93011-11Z CX20548-1详情
CONEXANT CX93011-11Z CX20548-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
13
Degree of protection (IP)
IP65
Explosion-tested version
无
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
27
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CX93011-11Z CX20548-1拓展信息








哦! 它是空的。