GA8232-203-001D.C1详情
CONEXANT GA8232-203-001D.C1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
450
Core colour
Black
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
0.5
Core identification
Colour
Outer diameter approx.
2.2
Permitted cable outer temperature during assembling/handling
-5 - 90
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 90
Flame retardant
According to IEC/EN 60332-1-2
GA8232-203-001D.C1拓展信息








哦! 它是空的。