VC45210详情
CONEXANT VC45210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Composite
Shell Sizes
16
Shell Style#
Straight
RoHS
Details
Brand
Amphenol Pcd
Manufacturer
Amphenol
Mating Style
Threaded
Factory Pack QuantityFactory Pack Quantity
25
MIL Type
MIL-DTL-38999 III, IV
类型
带状开口环
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VC45210拓展信息








哦! 它是空的。