CONEXANT SYSTEMS DSRT-L040-001
- 收藏
- 对比
DSRT-L040-001详情
CONEXANT SYSTEMS DSRT-L040-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
DSRT-L040-001
Part Life Cycle Code
Obsolete
Ihs Manufacturer
康讯系统
Package Description
,
Risk Rank
5.84
Package Body Material
UNSPECIFIED
Package Shape
UNSPECIFIED
Package Style
微电子组件
HTS代码
8542.39.00.01
端子位置
UNSPECIFIED
终端形式
UNSPECIFIED
功能数量
1
Reach合规守则
compliant
JESD-30代码
X-XXMA-X
资历状况
不合格
消费者集成电路类型
消费电路
DSRT-L040-001拓展信息
CONEXANT SYSTEMS
CONEXANT SYSTEMS
CONEXANT SYSTEMS
CONEXANT SYSTEMS
CONEXANT SYSTEMS
CONEXANT SYSTEMS
CONEXANT SYSTEMS
CONEXANT SYSTEMS
CONEXANT SYSTEMS
CONEXANT SYSTEMS








哦! 它是空的。