DS1002-01-1*2V13-JK详情
CONNFLY DS1002-01-1*2V13-JK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Body material
polyester
Type of integrated
integrated circuits
Connector variant
precision
Electrical mounting
THT
Sockets features1
round pins
Sockets features
bushing contacts
Gross weight
0.119g
Certificates
RoHS compliant
应用
SIL
Terminal pitch
2.54mm
Pin diameter
0.5mm
Flammability rating
UL94V-0
DS1002-01-1*2V13-JK拓展信息
CONNFLY
CONNFLY








哦! 它是空的。