DS1006-11-8-B详情
CONNFLY DS1006-11-8-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold flash
Number of pins
1
Body material
polyester
Type of connector
pin strips
Connector
pin header
Kind of connector
male
Spatial orientation
straight
Contacts pitch
2.54mm
Electrical mounting
THT
Connector pinout layout
1x1
Gross weight
0.088g
Certificates
RoHS compliant
Flammability rating
UL94V-0
DS1006-11-8-B拓展信息
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY








哦! 它是空的。