DS1010-64T1DS详情
CONNFLY DS1010-64T1DS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of integrated
integrated circuits
Row pitch
19.05mm
Electrical mounting
THT
Sockets features
two-sided pressure lamella
Gross weight
3.48g
Certificates
RoHS compliant
应用
DIP64
Terminal pitch
1.778mm
0个相似型号
DS1010-64T1DS拓展信息








哦! 它是空的。