DS1014-16MF1B详情
CONNFLY DS1014-16MF1B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold flash
Number of pins
16
Type of connector
IDC
Connector
socket
Kind of connector
male
Spatial orientation
vertical
Electrical mounting
SMT
Contacts pitch
2mm
Connector pinout layout
2x8
Gross weight
1.08g
Certificates
RoHS compliant
DS1014-16MF1B拓展信息
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY








哦! 它是空的。