DS1035-62FUNSISS详情
CONNFLY DS1035-62FUNSISS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold flash
Number of pins
62
Connector
plug
Kind of connector
female
Mechanical mounting
for cable
Spatial orientation
straight
Electrical mounting
soldering
Contact Materials
phosphor bronze
Gross weight
14.075g
Certificates
RoHS compliant
Type of connector
D-Sub HD
Current rating
5A
DS1035-62FUNSISS拓展信息
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY








哦! 它是空的。