DS1047-03-15M2AS详情
CONNFLY DS1047-03-15M2AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Manufacturer part #
DS1047-03-15M2AS
Cable outlets
1
Connection angle
180°
Content
1pc(s)
Case material
Plastic, metallised
Cable diameter (details)
3mm
RoHS
Non-Compliant
类型
DS1047-03-15M2AS
方向
Straight
特征
Enclosure,+ 4-40 knurl head screw,+ strain relief clip,+ cable sleeve
DS1047-03-15M2AS拓展信息
CONNFLY
CONNFLY
Ningbo connfly electronic CO LTD
Ningbo connfly electronic CO LTD
Ningbo connfly electronic CO LTD
Ningbo connfly electronic CO LTD
Ningbo connfly electronic CO LTD
Ningbo connfly electronic CO LTD
CONNFLY Elec
Ningbo connfly electronic CO LTD








哦! 它是空的。