DS1047-25M2L-N详情
CONNFLY DS1047-25M2L-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for D-Sub connectors
Connectors application1
D-Sub HD 44pin
Connectors application
D-Sub 25pin
Spatial orientation
straight
Connector variant
shielded
Locking system
knurled screws
Thread
UNC 4-40
Closing system
screwed
Enclosure material
metal
Gross weight
49.9g
Certificates
RoHS compliant
Kit contents
complete set
DS1047-25M2L-N拓展信息








哦! 它是空的。