DS1064-14-10S8BB-3A详情
CONNFLY DS1064-14-10S8BB-3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold flash
Number of pins
10
Type of connector
IDC
Connector
socket
Kind of connector
male
Spatial orientation
straight
Electrical mounting
SMT
Contacts pitch
1.27mm
Gross weight
0.273g
Certificates
RoHS compliant
DS1064-14-10S8BB-3A拓展信息
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY
CONNFLY








哦! 它是空的。