DS1097-BN0详情
CONNFLY DS1097-BN0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Print
Manufacturer part #
DS1097-BN0
Nominal voltage (details)
30V DC
Content
1pc(s)
Case material
Thermoplastic UL94V-O
Pins
4
Nominal current (details)
1.5A
Factory colour
Black
Contact Materials
Bronze
RoHS
Non-Compliant
类型
DS1097-BN0
方向
直角
DS1097-BN0拓展信息








哦! 它是空的。