DS1133-04-S60A150详情
CONNFLY DS1133-04-S60A150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
6
Type of connector
RJ12
Connector
socket
Connector variant1
with panel stop blockade
Connector variant
with leads
Connector pinout layout
6p6c
Mechanical mounting
for panel mounting
Gross weight
3.67g
Certificates
RoHS compliant
Cable length
0.15m
DS1133-04-S60A150拓展信息








哦! 它是空的。