073031203详情
Cooper 073031203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer
Hubbell
Maximum Cable Diameter (mm)
18.54 mm
RoHS
无
Minimum Cable Diameter (mm)
13.72 mm
Manufacturer Part Number
073031203
Grip Type
Bushing Grip with Strain Relief
Cable Style
Round
Approvals
CSA, UL
Angle
Straight
组成
Metallic
073031203拓展信息








哦! 它是空的。