07406080详情
Cooper 07406080重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
0.1016 mm
Minimum Cable Diameter (mm)
0.1016 mm
Angle
Straight
Manufacturer Part Number
07406080
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
07406080拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。