3561-3详情
Cooper 3561-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP65/IP67
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
Manufacturer
Hubbell
深度
56.9
宽度
44.5
高度
25.4
3561-3拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。