79903801609详情
Cooper 79903801609重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP20
Manufacturer Part Number
79903801609
Approvals
UL
Manufacturer
Cooper
组成
Metallic
配件类型
Runway
0个相似型号
79903801609拓展信息
79903801609详情
Cooper 79903801609重要参数规格及、参数值,及相似型号如下:
材料
Steel
Degree of protection (IP)
IP20
Manufacturer Part Number
79903801609
Approvals
UL
Manufacturer
Cooper
组成
Metallic
配件类型
Runway
79903801609拓展信息