A100601-1详情
Cooper A100601-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
108775103 NG
Manufacturer
Stearns
Mounting
端部安装
Insulator Material
Thermoplastic Elastomer (TPE)
Approvals
CSA
连接类型
保护盖
工作电压
575 VAC
0个相似型号
A100601-1拓展信息
A100602-22
Cooper
5352
Cooper
E0808NK
Cooper
E0404
Cooper
E0606
Cooper
PA-5R0V224-R
Cooper Industries
B1325-2R5106-R
Cooper Industries
B1030-2R5685-R
Cooper Industries
A0820-2R5474
Cooper Industries
PM-10R0H504-1
Cooper Industries








哦! 它是空的。