ATR5/8X72PLN详情
Cooper ATR5/8X72PLN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1 - 25
Manufacturer Part Number
78101169051
Manufacturer
Cooper
频率
50 - 60
ATR5/8X72PLN拓展信息








哦! 它是空的。