BA1-9详情
Cooper BA1-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Clamp
材料
Copper
Surface protection
Tinned
Bolt dimension (metric)
20
Nominal cross section
70
Conductor category
Several
Load Capacity
65 Pounds
Manufacturer Part Number
78205125585
Approvals
cULus
Manufacturer
Cooper
For Use With
Fixture
硬件类型
Fixture Hanger
绝缘的
无
BA1-9拓展信息








哦! 它是空的。