C3108A18-11PN详情
Cooper C3108A18-11PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
18
Shell Style#
Right Angle Plug
Manufacturer Part Number
C3108A18-11PN
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
RoHS
无
触点性别
Pin
触点配置
https://docs.galco.com/techdoc/coh/c3108a18-11pn_cf.pdf
长度
2.84 Inches
直径
1.34 Inches
C3108A18-11PN拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。