CEF840G详情
Cooper CEF840G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
I
Built-in depth
275
Material housing
Steel
Degree of protection (IP)
IP55
With lock
无
Package Description
,
Manufacturer Part Number
CEF840G
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
深度
275
Reach合规守则
unknown
宽度
300
高度
1250
CEF840G拓展信息








哦! 它是空的。