CES2307详情
Cooper CES2307重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Degree of protection (IP)
IP44
Type of fastening
Clamp mounting
Material quality
Thermoplastic
Transparent
无
Surface protection
Untreated
Package Description
,
Manufacturer Part Number
CES2307
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.59
深度
14
高度
91
宽度
91
达到SVHC
unknown
CES2307拓展信息








哦! 它是空的。